Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Copper Alloy |
---|---|
Contact Mating Area Plating Material | Gold |
Rack & Panel Connector Contact Size | 22 |
Contact Configuration | Crimp Snap-In |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Orientation | Straight |
Contact Base Material | Copper Alloy |
Crimp Type | Snap-In |
Contact Length | .64in, 16.26mm |
Contact Type | Socket |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Contact Color Code | Blue/Brown |
For Use With | Mates with Pin |
Packaging Method | Bag |
実装方法 | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Skt Cont Assy,sz 22,arinc Rohs Compliant: Yes |Amp Te Connectivity 208264-4 | Newark Electronics |
Contact Socket Size 22 Crimp Straight Cable Mount Bag | Avnet America |
Rack & Panel Connectors SKT CONT ASSY SZ 22 ARINC | Sager |
Where can I find additional details, specifications and documents for a 208264-4?
Additional datasheets, footprints and schematics for 208264-4 are listed on our Part Details page. You can also find images and similar parts to 208264-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208264-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208264-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208264-4 fall under?
The 208264-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 208264-4 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208264-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 208264-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208264-4 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 208264-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208264-4 often in real-time on the comparison pages.
What if I can't find stock of 208264-4?
You can fill out our help required form which you can use to request a quote for 208264-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.