2082470000 Weidmuller Parts by Weidmuller

ELECTRONIC LOAD MONITOR 10A 24VDC

Status: Unknown
Series: maxGUARD Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$74.54


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$78.41
-
Buy Now
Logo for element14 element14 US$86.66
-
Buy Now
Logo for Distrelec Distrelec US$74.54
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range maxGUARD Series
Current Rating -
No. of Poles -
Supply Voltage 24VDC
Circuit Breaker Mounting DIN Rail
Load Current Max 10A
Trip Time 5s

Alternative Descriptions

Electronic Load Monitor, 10A, 24Vdc | Newark Electronics
Weidmüller Electronic Load Monitoring Device 10A | Distrelec
ELECTRONIC LOAD MONITOR, 10A, 24VDC | Farnell
Electronic Circuit Breaker 24V 10A with IP20 Rating | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2082470000?

Additional datasheets, footprints and schematics for 2082470000 are listed on our Part Details page. You can also find images and similar parts to 2082470000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2082470000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2082470000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2082470000 fall under?

The 2082470000 is listed under Weidmuller Parts.

Can I view similar or alternative parts?

You can view similar parts to 2082470000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2082470000 you can contact the distributor directly for product support, shipping queries etc.

Is the 2082470000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2082470000 have stock available?

Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2082470000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2082470000 often in real-time on the comparison pages.

What if I can't find stock of 2082470000?

You can fill out our help required form which you can use to request a quote for 2082470000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay