208211-1 Rectangular Connectors by TE Connectivity

SCREW SHOULDER, SPEC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for RS
RS
from US$0.98
210
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.96
2,355
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.16
2,355
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.11
1,729
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.51
1,512
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
390
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.51
353
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.99
-
Buy Now
Logo for element14
element14
from US$1.03
-
Buy Now
Logo for Boersig
Boersig
from US$0.99
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.86
-
Buy Now
Logo for Farnell
Farnell
from US$0.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Material Stainless Steel
Height .2in, 5.08mm
Length .966in, 24.54mm
Screw & Hole Thread Size M4 x 0.7-6G
Hardware Type Mounting Screw
For Use With Plug Housing
Packaging Quantity 1
Packaging Method Package
Product Type Accessory

Alternative Descriptions

Headers&Wire Housings MOUNT SCREW M4X0.7 | Rapid Electronics
TE Connectivity - AMP Connector HardwareSCREW SHOULDER SPEC | Distrelec
SCREW SHOULDER, SPEC Connector Hardware Accessory Type: Mounting Screw Primary Product Material: Stainless Steel Operating Temperature (Max): 266 °F Operating Temperature (Max): 130 °C Operating Temperature Range: -55 – 130 °C Mounting Screw Stainless Steel | Connector Hardware | Part Number: 208211-1 | Internal Number: 208211-1 | TE Connectivity | TE Store
SCREW SHOULDER, SPEC | Heilind Electronics
Shoulder Screw, M4 X 0.7-6G, 24.54Mm | Newark Electronics
Mounting Screw M4 Metrimate | RS
Connector Accessories Mounting Screw Stainless Steel | Avnet America
SCREW, SHOULDER, M4, 600V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 208211-1?

Additional datasheets, footprints and schematics for 208211-1 are listed on our Part Details page. You can also find images and similar parts to 208211-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 208211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 208211-1 fall under?

The 208211-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.

Can I view similar or alternative parts?

You can view similar parts to 208211-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 208211-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 208211-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 208211-1 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, TE Store, Heilind Electronics and Newark Electronics have stock available or on a lead time for 208211-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 208211-1 often in real-time on the comparison pages.

What if I can't find stock of 208211-1?

You can fill out our help required form which you can use to request a quote for 208211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay