Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.34
|
136
in stock
|
Buy Now | |
Rapid Electronics
from US$7.53
|
136
in stock
|
Buy Now | |
Chip One Stop
from US$8.90
|
136
in stock
|
Buy Now | |
Distrelec
from US$6.76
|
136
in stock
|
Buy Now | |
Avnet America
from US$6.84
|
-
|
Buy Now | |
Boersig
from US$7.79
|
-
|
Buy Now | |
TE Store
from US$14.01
|
-
|
Buy Now |
Number of Positions | 19 |
---|---|
Number of Rows | 5 |
Connector Configuration | Drawer |
Contact Type | Pin |
Panel Thickness | .031 – .091 in, .8 – 2.3 mm |
Length | 54.94mm |
Width | 30.78mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Polyester |
UL File Number | E28476 |
VDE Tested | Yes |
UL Rating | Certified, Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Plug Housing, Hardware 208211-1 or -4 |
Comment | Hardware not supplied. |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Type | Housing |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Row-to-Row Spacing | 4.39mm, .173in |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Headers & Wire Housings Pin Hsg 19 Posn Metrimate |Amp Te Connectivity 208209-1 | Newark Electronics |
Headers&Wire Housings PIN HSG 19 POSN METRIMATE | Rapid Electronics |
TE Connectivity PIN HSG 19 POSN METRIMATE Headers & Wire | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 19 POS 5.08mm ST | Avnet America |
Special Order: PIN HSG,19 POSN,METRIMATE Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 19 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Number of Rows: 5 Wire-to-Panel 19 .2" | Rectangular Connector Housing | Part Number: 208209-1 | Internal Number: 208209-1 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 208209-1?
Additional datasheets, footprints and schematics for 208209-1 are listed on our Part Details page. You can also find images and similar parts to 208209-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208209-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208209-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208209-1 fall under?
The 208209-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 208209-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208209-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208209-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208209-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 208209-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208209-1 often in real-time on the comparison pages.
What if I can't find stock of 208209-1?
You can fill out our help required form which you can use to request a quote for 208209-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.