Status: | Unknown |
---|---|
Series: | maxGUARD Series |
RoHS: | Unknown |
Product Range | maxGUARD Series |
---|---|
Current Rating | - |
No. of Poles | - |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | - |
Trip Time | - |
SVHC | No SVHC (15-Jan-2018) |
Weidmüller Alarm Module, 24V, 30mA | Distrelec |
Alarm Module, 24Vdc | Newark Electronics |
AMG AM | RS |
ALARM MODULE, 24VDC | Farnell |
Electronic Load Monitor with IP20 Protection Rating 24V 30mA DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2081890000?
Additional datasheets, footprints and schematics for 2081890000 are listed on our Part Details page. You can also find images and similar parts to 2081890000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2081890000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2081890000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2081890000 fall under?
The 2081890000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2081890000 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2081890000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2081890000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2081890000 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, RS and Farnell have stock available or on a lead time for 2081890000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2081890000 often in real-time on the comparison pages.
What if I can't find stock of 2081890000?
You can fill out our help required form which you can use to request a quote for 2081890000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.