Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.56
For Use With | CompactPCI VME64x Series Enclosures |
---|---|
External Height - Imperial | - |
External Height - Metric | - |
External Width - Imperial | - |
External Width - Metric | - |
External Depth - Imperial | - |
Front panel, unshielded handle,6Ux4HP | RS |
Plug-InUnit Kit, Extraction Handle, Type 1,Unshielded, Grey, 6U, 4 HP | nVent SCHROFF 20817448 | RS Americas |
nVent Schroff Plug-In Unit, 6U, 4HP | Distrelec |
Plug-In Unit, 19", 6U, 4Hp | Newark Electronics |
Plug-In Unit Aluminium 4 HP Width 6 U Height | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20817-448?
Additional datasheets, footprints and schematics for 20817-448 are listed on our Part Details page. You can also find images and similar parts to 20817-448 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20817-448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20817-448 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20817-448 fall under?
The 20817-448 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 20817-448 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20817-448 you can contact the distributor directly for product support, shipping queries etc.
Is the 20817-448 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20817-448 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 20817-448.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20817-448 often in real-time on the comparison pages.
What if I can't find stock of 20817-448?
You can fill out our help required form which you can use to request a quote for 20817-448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.