Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.66
Body Finish | Passivated |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Signal Positions | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Mounting Legs | 0 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 9.65mm, .38in |
Height Above PC Board | .431in, 10.94mm |
Impedance | 50Ω |
EMI & RFI Protection Type | PCB Ground |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Circuit Application | Signal |
Operating Frequency | 40GHz |
Dielectric Material | Polyetherimide (PEI) |
実装方法 | Bag |
Packaging Method | Bag |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | OS 2.9 |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Single-Sided |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
2.92MM JACK 2 HOLE FLANGE RECEPTACLE RF Interface: OS 2.9 RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .38 in RF Connector Mated Outer Diameter (Approximate): 9.65 mm Impedance: 50 Ω OS 2.9 Jack .38" 9.65 mm | Coax Connector | Part Number: 2081570-1 | Internal Number: 2081570-1 | TE Connectivity | TE Store |
Rf Coax Conn, 2.92Mm Jack, 50 Ohm, Pcb | Newark Electronics |
Conn 2.92mm RCP 0Hz to 40GHz 50 Ohm Solder ST Flange Mount Gold | Avnet America |
RF ConnecTors/Coaxial Connectors, 2.92MM Jack 2 Hole Flange Receptacle | TE Connectivity 2081570-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2081570-1?
Additional datasheets, footprints and schematics for 2081570-1 are listed on our Part Details page. You can also find images and similar parts to 2081570-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2081570-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2081570-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2081570-1 fall under?
The 2081570-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2081570-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2081570-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2081570-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2081570-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2081570-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2081570-1 often in real-time on the comparison pages.
What if I can't find stock of 2081570-1?
You can fill out our help required form which you can use to request a quote for 2081570-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.