Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Right Angle |
---|---|
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold (Au) |
RF Connector Center Contact Material | Beryllium Copper |
Impedance | 50Ω |
RF Connector Type | N Series |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Rf Adapter, N Plug-N Jack, 50 Ohm | Newark Electronics |
Special Order: ADAPTOR N MALE TO N FEMALE RIGHT ANGLE Connector Interface Adapter Type: In-Series Adapter Body Orientation: Right Angle Side A Interface: N Type Side A Gender: Plug Side B Interface: N Type In-Series Adapter Right Angle N Type Plug | Connector Adapters & Connector Saver | Part Number: 2081561-1 | Internal Number: 2081561-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2081561-1?
Additional datasheets, footprints and schematics for 2081561-1 are listed on our Part Details page. You can also find images and similar parts to 2081561-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2081561-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2081561-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2081561-1 fall under?
The 2081561-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2081561-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2081561-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2081561-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2081561-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 2081561-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2081561-1 often in real-time on the comparison pages.
What if I can't find stock of 2081561-1?
You can fill out our help required form which you can use to request a quote for 2081561-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.