Options for Price Comparison
Distributor Statistics for 2081552-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

2081552-1

Loading...
Loading Results for 2081552-1
Details for 2081552-1 by TE Connectivity
Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters
2081552-1
Buy Directly from TE Store (0 in stock) $264.5100
ADAPTOR 2.4MM PLUG TO 1.85MM JACK
2081552-1 image

2081552-1 by TE Connectivity

ADAPTOR 2.4MM PLUG TO 1.85MM JACK

Part Information

2081552-1 image
Not reviewed for solder process capability
Status: Active
Product Code: L068
Global Product Line: K18
GPL Description: Data and Devices

Technical Specifications

Body Style:
Straight
Number of Positions:
1
Impedance:
50Ω
Side A Gender:
Plug
Side B Gender:
Jack
Side A Interface:
OS-50
Sealable:
No
Frequency:
50GHz

Compatible Parts

Alternate Descriptions

RF ADAPTER, 2.4MM-1.85MM PLUG, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:-RoHS Compliant: Yes Newark Electronics
RF Adaptor 2.4mm to 1.85mm Plug to Receptacle Avnet America
Special Order: ADAPTOR 2.4MM PLUG TO 1.85MM JACK Side A Interface: OS-50 Side A Gender: Plug Side B Gender: Jack Impedance: 50 Ω Number of Positions: 1 OS-50 Plug Jack 50 Ω | Between Series Adapter | Part Number: 2081552-1 | Internal Number: 2081552-1 | TE Connectivity TE Store