Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$201.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$213.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$297.09
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$223.00
|
96
in stock
|
Buy Now | |
Farnell
from US$307.52
|
77
in stock
|
Buy Now | |
Avnet America
from US$201.56
|
-
|
Buy Now | |
Boersig
from US$306.09
|
-
|
Buy Now | |
TE Store
from US$343.28
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold (Au) |
RF Connector Center Contact Material | Beryllium Copper |
Impedance | 50Ω |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Frequency | 67GHz |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
RF Adapters-In Series ADAPTOR 1.85MM JACK TO | Rapid Electronics |
RF ADAPTER, 1.85MM JACK-JACK, 50 OHM | Farnell |
Rf Adapter, 1.85Mm Jack-Jack, 50 Ohm | Newark Electronics |
RF Adaptor 1.85mm to 1.85mm Receptacle to Receptacle | Avnet America |
Special Order: ADAPTOR 1.85MM JACK TO 1.85MM JACK Connector Interface Adapter Type: In-Series Adapter Body Orientation: Straight Side A Interface: 1.85mm Series Side A Gender: Jack Side B Interface: 1.85mm Series In-Series Adapter Straight 1.85mm Series Jack | Connector Adapters & Connector Saver | Part Number: 2081550-1 | Internal Number: 2081550-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2081550-1?
Additional datasheets, footprints and schematics for 2081550-1 are listed on our Part Details page. You can also find images and similar parts to 2081550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2081550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2081550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2081550-1 fall under?
The 2081550-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2081550-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2081550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2081550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2081550-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2081550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2081550-1 often in real-time on the comparison pages.
What if I can't find stock of 2081550-1?
You can fill out our help required form which you can use to request a quote for 2081550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.