Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.22
|
1,022
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
1,022
in stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
1,022
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
1,022
in stock
|
Buy Now | |
Heilind Electronics
-
|
477
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
159
in stock
|
Buy Now | |
TTI Europe
from US$1.98
|
-
|
Buy Now | |
Farnell
from US$3.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Configuration | Inline |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Width | 9.14mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Red |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Nylon |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized, Certified |
Panel Mount Feature | Without |
For Use With | Header |
Packaging Quantity | 250 |
Packaging Method | Carton |
Wire Type | Stranded |
Connector Style | Plug |
Connector System | Wire-to-Board |
Product Type | Connector |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Plug 6 Posn In-Line Metric |Amp Te Connectivity 208117-1 | Newark Electronics |
PLUG 6 POSN IN-LINE METRIMATE | Rapid Electronics |
TE Connectivity PLUG 6 POSN IN-LINE METRIC Headers & Wir | Distrelec |
PLUG6 POSNIN-LINE METRIC | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Metrimate Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 208117-1?
Additional datasheets, footprints and schematics for 208117-1 are listed on our Part Details page. You can also find images and similar parts to 208117-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208117-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208117-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208117-1 fall under?
The 208117-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 208117-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208117-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208117-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208117-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 208117-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208117-1 often in real-time on the comparison pages.
What if I can't find stock of 208117-1?
You can fill out our help required form which you can use to request a quote for 208117-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.