Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
1,957
in stock
|
Buy Now | |
Heilind Electronics
from US$1.21
|
3,840
in stock
|
Buy Now | |
element14
from US$1.13
|
2,312
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
1,957
in stock
|
Buy Now | |
TE Store
from US$1.66
|
1,172
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.21
|
768
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
462
in stock
|
Buy Now | |
RS Americas
from US$1.91
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$1.56
|
17
in stock
|
Buy Now | |
Powell Electronics
from US$1.29
|
12
in stock
|
Buy Now | |
Avnet Asia
from US$1.12
|
-
|
Buy Now | |
Boersig
from US$1.22
|
-
|
Buy Now | |
Distrelec
from US$1.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Zinc |
---|---|
Screw Plating Material | Zinc |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Attachment Style | Front Mount |
Screw Finish | None |
Screw Material | Steel |
Packaging Quantity | 2 |
Packaging Method | Individual Kit |
Latch Type | Latching Block With Threaded Hole |
Product Type | Accessory |
Accessory Type | Latching Block |
D SUB LATCHING BLOCK, #4-40 UNC 2B | element14 |
D Sub Latching Block, #4-40 Unc 2B | Newark Electronics |
LATCH BLOCK (SZ 1-4) Connector Hardware Accessory Type: Latching Block Primary Product Material: Zinc Hardware Accessory Function: Latching, Locking & Retention Latching Block Zinc Latching, Locking & Retention | Connector Hardware | Part Number: 208101-8 | Internal Number: 208101-8 | TE Connectivity | TE Store |
AMPLIMITE Shell Size 1/2/3/4 Front Mount Individual Latch Block Kit | Future Electronics |
Connector Accessories D-Sub Latch Block Zinc Individual | Avnet America |
Latch Block, Size 14 | TE Connectivity 208101-8 | RS Americas |
TE Connectivity - AMP D-SubLock & MountLATCH BLOCK (SZ 1-4) | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | - |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Connector Shell Size | 1 2 3 4 |
Accessory Type | Latching Block |
Body Material | Zinc |
Where can I find additional details, specifications and documents for a 208101-8?
Additional datasheets, footprints and schematics for 208101-8 are listed on our Part Details page. You can also find images and similar parts to 208101-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208101-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208101-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208101-8 fall under?
The 208101-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 208101-8 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208101-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 208101-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208101-8 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and TE Store have stock available or on a lead time for 208101-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208101-8 often in real-time on the comparison pages.
What if I can't find stock of 208101-8?
You can fill out our help required form which you can use to request a quote for 208101-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.