208099-3 Rectangular Connectors by TE Connectivity

PIN HEADER ASSY,19P,METRIMATE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.99

Distributor Stock
Logo for Farnell
Farnell
from US$20.97
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.87
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$17.03
-
Buy Now
Logo for Avnet America
Avnet America
from US$16.99
-
Buy Now
Logo for TE Store
TE Store
from US$36.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Drawer Style Standard
Connector Configuration Inline
Number of Rows 2
Number of Positions 19
PCB Mount Orientation Right Angle
Contact Current Rating (Max) 7.5A
端子のタイプ Pin
Contact Layout Inline
Tail Plating Material Tin
Contact Transmits (Typical) Signal (Data)
Tail Length 3.05mm, .12in
Height .75in
PCB Thickness (Recommended) 1.6mm, .063in
Width 1.14in
Length 3.1in
Operating Voltage 600VAC, 600VDC
Centerline (Pitch) .25in
Housing Color Red
Housing Material Nylon
UL Rating Recognized, Certified
UL File Number E28476
VDE Tested Yes
Agency/Standard UL, CSA
UL-Brandschutzklasse UL 94V-0
PCB Mount Retention With
Mating Retention With
PCB Mount Retention Type Mounting Hole
Mating Alignment With
Mating Retention Type Locking Tab
Mating Alignment Type Polarization
For Use With Plug Housing
Packaging Quantity 24
Packaging Method Box & Tray, Tray
Row-to-Row Spacing 5.08mm, .2in
Connector Type Header
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Connector System Wire-to-Board
Connector Style Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 266°F, -55 – 130°C

Alternative Descriptions

Pin Header Assy,19P,metrimate |Amp Te Connectivity 208099-3 | Newark Electronics
METRIMATE 19 Position 3.18 mm Pitch Shrouded Header Connector | Future Electronics
Conn Shrouded Header HDR 19 POS 6.35mm Solder RA Thru-Hole | Avnet America
Special Order: PIN HEADER ASSY,19P,METRIMATE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 19 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 19 | PCB Header & Receptacle | Part Number: 208099-3 | Internal Number: 208099-3 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 208099-3?

Additional datasheets, footprints and schematics for 208099-3 are listed on our Part Details page. You can also find images and similar parts to 208099-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 208099-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208099-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 208099-3 fall under?

The 208099-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 208099-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 208099-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 208099-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 208099-3 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 208099-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 208099-3 often in real-time on the comparison pages.

What if I can't find stock of 208099-3?

You can fill out our help required form which you can use to request a quote for 208099-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay