2080600000 Fuses & Circuit Protection by Weidmuller

ELECTRONIC LOAD MONITORING 8A 24VDC

Status: Unknown
Series: maxGUARD Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$29.49


Distributor Starting From Stock
Logo for Farnell Farnell US$29.49
-
Buy Now
Logo for Newark Electronics Newark Electronics US$42.83
-
Buy Now
Logo for element14 element14 US$63.33
-
Buy Now
Logo for Distrelec Distrelec US$40.49
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range maxGUARD Series
Current Rating 8A
No. of Poles -
Supply Voltage 24VDC
Circuit Breaker Mounting DIN Rail
Load Current Max -
Trip Time -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

AMG ELM-8F | RS
ELECTRONIC LOAD MONITORING, 8A, 24VDC | Farnell
Electronic Load Monitoring, 8A, 24Vdc | Newark Electronics
Weidmüller Electronic Load Monitoring Device, 8A | Distrelec
Electronic Load Monitor with IP20 Protection Rating 24V 8A DIN Rail Mount | Avnet America

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2080600000?

Additional datasheets, footprints and schematics for 2080600000 are listed on our Part Details page. You can also find images and similar parts to 2080600000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2080600000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2080600000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2080600000 fall under?

The 2080600000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2080600000 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2080600000 you can contact the distributor directly for product support, shipping queries etc.

Is the 2080600000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2080600000 have stock available?

Authorised distributors including RS, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 2080600000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2080600000 often in real-time on the comparison pages.

What if I can't find stock of 2080600000?

You can fill out our help required form which you can use to request a quote for 2080600000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay