Status: | Unknown |
---|---|
Series: | maxGUARD Series |
RoHS: | Unknown |
Product Range | maxGUARD Series |
---|---|
Current Rating | 2A |
No. of Poles | - |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | - |
Trip Time | - |
SVHC | No SVHC (15-Jan-2018) |
AMG ELM-2F | RS |
ELECTRONIC LOAD MONITORING, 2A, 24VDC | Farnell |
Electronic Load Monitoring, 2A, 24Vdc | Newark Electronics |
Weidmüller Electronic Load Monitoring Device, 2A | Distrelec |
Electronic Load Monitor with IP20 Protection Rating 24V 2A DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2080480000?
Additional datasheets, footprints and schematics for 2080480000 are listed on our Part Details page. You can also find images and similar parts to 2080480000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2080480000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2080480000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2080480000 fall under?
The 2080480000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2080480000 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2080480000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2080480000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2080480000 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 2080480000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2080480000 often in real-time on the comparison pages.
What if I can't find stock of 2080480000?
You can fill out our help required form which you can use to request a quote for 2080480000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.