Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.15
|
112
in stock
|
Buy Now | |
TE Store
from US$11.56
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$12.89
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$9.64
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
112
in stock
|
Buy Now | |
Farnell
from US$10.14
|
91
in stock
|
Buy Now | |
Future Electronics
from US$8.99
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
RS Americas
from US$9.98
|
-
|
Buy Now | |
Boersig
from US$9.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .66mm, .026in |
---|---|
Plastic | Yes |
Number of Positions | 37 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 6A |
Contact Base Material | Brass |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester |
Housing Color | Black |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Mating Connector Lock | Without |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 7 |
Packaging Method | Tube |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Shell Size | 4 |
Connector Style | Plug |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 PLUG SP/AP STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 37 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 4 & 2.74Mm | Part Number: 208009-1 | Internal Number: 208009-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors Hd-20 37P Plug 441 |Amp Te Connectivity 208009-1 | Newark Electronics |
D-Sub Standard Connectors HD-20 37P PLUG 441 | Rapid Electronics |
TE Connectivity 37 PLUG SP/AP STD D Subminiature Connector 37 Contact(s) Male 0.109 inch Pitch Solder Terminal Hole .112-.124 Plug | Distrelec |
HD20 Series 37 Position Straight Plug Plastic Shell Board Mount D-Sub | Future Electronics |
Conn D-Subminiature PIN 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Plug, 37Pos, STR, HD-20Series, 20AWG, All PlasticShell | TE Connectivity 208009-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Plastic Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 208009-1?
Additional datasheets, footprints and schematics for 208009-1 are listed on our Part Details page. You can also find images and similar parts to 208009-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208009-1 fall under?
The 208009-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208009-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208009-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208009-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208009-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 208009-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208009-1 often in real-time on the comparison pages.
What if I can't find stock of 208009-1?
You can fill out our help required form which you can use to request a quote for 208009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.