Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
476
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
5,474
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
2,399
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
476
in stock
|
Buy Now | |
element14
from US$0.43
|
476
in stock
|
Buy Now | |
Heilind Electronics
from US$1.22
|
191
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.81
|
116
in stock
|
Buy Now | |
RS
from US$15.32
|
65
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.22
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$9.06
|
17
in stock
|
Buy Now | |
Distrelec
from US$23.84
|
4
in stock
|
Buy Now | |
Avnet America
-
|
868
in stock
|
Buy Now | |
Carlton-Bates
from US$1.21
|
-
|
Buy Now | |
Richardson RFPD
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Standoff Material | Stainless Steel |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Male-Female |
Body Length | 12.7mm |
Product Range | - |
Overall Length | 17.4mm |
External Width | 6.4mm |
SVHC | No SVHC (27-Jun-2018) |
STANDOFF - STAINLESS STEEL | Heilind Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers SS .500 M/F THRD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 1.44" TFT LCD Display | Distrelec |
Where can I find additional details, specifications and documents for a 2088?
Additional datasheets, footprints and schematics for 2088 are listed on our Part Details page. You can also find images and similar parts to 2088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2088 fall under?
The 2088 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2088 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2088 you can contact the distributor directly for product support, shipping queries etc.
Is the 2088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2088 have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2088 often in real-time on the comparison pages.
What if I can't find stock of 2088?
You can fill out our help required form which you can use to request a quote for 2088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.