Status: | Unknown |
---|---|
Series: | DCN Series |
RoHS: | Compliant |
Prices starting from US$25.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$25.71
|
No stock
|
Buy Now |
Capacitance | 200F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | DCN Series |
Capacitance Tolerance | ± 20% |
Lead Spacing | 10mm |
Operating Temperature Max | 65°C |
RoHS Compliant | Yes |
Super Capacitor Aluminum Elect 200F 2.7V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 207DCN2R7M?
Additional datasheets, footprints and schematics for 207DCN2R7M are listed on our Part Details page. You can also find images and similar parts to 207DCN2R7M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207DCN2R7M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207DCN2R7M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207DCN2R7M fall under?
The 207DCN2R7M is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 207DCN2R7M when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207DCN2R7M you can contact the distributor directly for product support, shipping queries etc.
Is the 207DCN2R7M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 207DCN2R7M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 207DCN2R7M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207DCN2R7M often in real-time on the comparison pages.
What if I can't find stock of 207DCN2R7M?
You can fill out our help required form which you can use to request a quote for 207DCN2R7M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.