Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2079373003,
7-1198847-6 |
Weight | 4.22kg/km |
---|---|
Wire Color | Black |
Conductor Material | Tin-Plated Copper |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | 1.16mm, .046in |
Cable Insulation Thickness | .152mm, .006in |
Overall Outside Diameter | .046in, 1.16mm |
Overall Outside Diameter Range | 1.12 – 1.19mm, .044 – .047in |
Conductor Diameter Range | .74 – .76mm, .029 – .03in |
Wire Size | .35mm², 22AWG |
Conductor Diameter | .76mm, .029in |
Conductor Size | .35mm² |
Strand Size | 35AWG |
Voltage Rating | 600V |
Resistance (Max) | 56.1 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 200°C |
Primary Cable 1 Conductor 19 Strands 600V Voltage 22AWG Black Radiation-Crosslinked Modified ETFE Jacket | Avnet America |
Hook-up Wire FLHTC0311-0.35-0PRICE PER FOOT | Sager |
Hook-up Wire 1Conductors 1.19mm Tin Plated Copper Black 600VAC | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2079373003?
Additional datasheets, footprints and schematics for 2079373003 are listed on our Part Details page. You can also find images and similar parts to 2079373003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2079373003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2079373003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2079373003 fall under?
The 2079373003 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2079373003 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2079373003 you can contact the distributor directly for product support, shipping queries etc.
Is the 2079373003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2079373003 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 2079373003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2079373003 often in real-time on the comparison pages.
What if I can't find stock of 2079373003?
You can fill out our help required form which you can use to request a quote for 2079373003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.