Status: | Unknown |
---|---|
Series: | 207901 Series |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.79
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$5.27
|
3,771
in stock
|
Buy Now | |
Chip One Stop
from US$3.45
|
3,771
in stock
|
Buy Now | |
Distrelec
from US$4.88
|
3,771
in stock
|
Buy Now | |
Heilind Electronics
from US$4.59
|
1,188
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.59
|
396
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.74
|
216
in stock
|
Buy Now | |
Avnet America
from US$3.34
|
-
|
Buy Now | |
element14
from US$4.82
|
-
|
Buy Now | |
Farnell
from US$3.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Cellular / 3G |
---|---|
Frequency Min | 3GHz |
Frequency Max | 6GHz |
Antenna Mounting | Adhesive |
Gain | 5.4dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 207901 Series |
SVHC | No SVHC (15-Jan-2019) |
Antennas 600Mhz-6Ghz Monopole Lp Flexantenna Rohs Compliant: Yes |Molex 207901-0100 | Newark Electronics |
Molex 600MHz-6GHz Monopole Low-profile Flexible Antenna 100.00mm Cable Length Compatible with U.FL / I-PEX MHF Connector | Distrelec |
600-6000MHZ FLEXIBLE ANTENNA 100MM | Heilind Electronics |
Antenna | Transfer Multisort Elektronik |
600-6000MHz flexible antenna 100mm | RS |
Cellular Antenna Linear 960MHz/3000MHz/6000MHz 2.6dBi/4.9dBi/5.4dBi Adhesive Mount Carton | Avnet America |
CELLULAR ANTENNA, 3-6GHZ, 5.4DBI | element14 |
CELLULAR/3G ANTENNA, 3-6GHZ, 5.4DBI | Farnell |
Where can I find additional details, specifications and documents for a 207901-0100?
Additional datasheets, footprints and schematics for 207901-0100 are listed on our Part Details page. You can also find images and similar parts to 207901-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207901-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207901-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207901-0100 fall under?
The 207901-0100 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 207901-0100 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207901-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 207901-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207901-0100 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 207901-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207901-0100 often in real-time on the comparison pages.
What if I can't find stock of 207901-0100?
You can fill out our help required form which you can use to request a quote for 207901-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.