Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.94
|
7,000
in stock
|
Buy Now | |
Heilind Electronics
from US$6.05
|
8,673
in stock
|
Buy Now | |
Rapid Electronics
from US$4.43
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$4.63
|
7,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.05
|
2,024
in stock
|
Buy Now | |
Avnet America
from US$4.25
|
-
|
Buy Now | |
RS Americas
from US$4.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Size | 16 |
Crimp Area Plating Thickness | .76µm, 30µin |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Bright |
Crimp Area Plating Finish | Gold |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 13A |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 13A |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
For Multiple Crimp | No |
Special Features | Loose Piece |
Circuit Application | Signal |
For Use With | CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
Standard Circular Contacts Contact Pin Assy. |Amp Te Connectivity 207893-1 | Newark Electronics |
Standard Circular Contacts CONTACT PIN ASSY. | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TYPE II CONTACTS, CONTACT PIN ASSY. | TE Connectivity 207893-1 | RS Americas |
Where can I find additional details, specifications and documents for a 207893-1?
Additional datasheets, footprints and schematics for 207893-1 are listed on our Part Details page. You can also find images and similar parts to 207893-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207893-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207893-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207893-1 fall under?
The 207893-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 207893-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207893-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207893-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207893-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 207893-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207893-1 often in real-time on the comparison pages.
What if I can't find stock of 207893-1?
You can fill out our help required form which you can use to request a quote for 207893-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.