Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | Other |
Number of Positions | 2 |
Width | 1.64in, 41.65mm |
Height | .658in, 16.71mm |
Length | .735in, 18.66mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 25 |
Packaging Method | Bag |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Circular Connector, Receptacle, 2 Position, Free Hanging | Newark Electronics |
Conn Econoseal PIN 2 POS ST Cable Mount 2 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 207846-1?
Additional datasheets, footprints and schematics for 207846-1 are listed on our Part Details page. You can also find images and similar parts to 207846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207846-1 fall under?
The 207846-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 207846-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207846-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 207846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207846-1 often in real-time on the comparison pages.
What if I can't find stock of 207846-1?
You can fill out our help required form which you can use to request a quote for 207846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.