207774-4 Part Information
Details for 207774-4 by TE Connectivity
Connectors>Circular Connectors>Circular Connector Accessories>Unscreened Circular Connector Backshells & Clamps
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 6.5800 |
Stock Information
Details
Part Downloads
Part Specifications
Cable Clamp Material | Thermoplastic |
Cable Clamp Flammability Rating | UL 94V-0 |
Body Style | Straight |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | 28.58mm, 1.125in |
Screw & Hole Thread Size | 1-3/8-18 UNEF-2B |
Packaging Method | Bulk |
Packaging Quantity | 250 |
Shell Size | 23 |
Accessory Type | Cable Clamp |
Product Type | Accessory |
Alternative Part Descriptions
- CABLE CLAMP, 28.58MM, SIZE 23; Connector Shell Size:23; Cable Diameter Max:28.58mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:AMP CPC Series Connectors RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 207774-4?
Additional datasheets, footprints and schematics for 207774-4 are listed in our Part Details tab. You can also find the 207774-4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207774-4 in the Pricing & Inventory tab next to part details. You can view 207774-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207774-4 fall under?
The 207774-4 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207774-4 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207774-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 207774-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 207774-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 207774-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207774-4 often in real-time on the comparison pages.
What if I can't find stock of 207774-4?
You can fill out our help required form which you can use to request a quote for 207774-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.