Socket Hood Plating Material | Gold |
---|---|
Socket Hood Material | Brass |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Copper |
Contact Size | 22 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Style | Long |
Post Diameter | .018mm, .46in |
High Current | No |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Termination Post Length | 13.34in, .525mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Ampli,skt Cont, Sz 22 Rohs Compliant: Yes |Amp Te Connectivity 207684-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, D-Sub, AMPLIMITE, Skt Cont, Sz 22 | TE Connectivity 207684-2 | RS Americas |
D-Sub Contacts SKT CONT SZ 22 | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | AMPLIMITE Series D Sub Housing Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207684-2?
Additional datasheets, footprints and schematics for 207684-2 are listed on our Part Details page. You can also find images and similar parts to 207684-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207684-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207684-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207684-2 fall under?
The 207684-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 207684-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207684-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207684-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207684-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 207684-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207684-2 often in real-time on the comparison pages.
What if I can't find stock of 207684-2?
You can fill out our help required form which you can use to request a quote for 207684-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.