Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color Code | No |
---|---|
Socket Hood Plating Material | Gold |
Socket Hood Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Copper |
Contact Mating Area Plating Thickness | 50µin |
Contact Current Rating (Max) | 3A |
Contact Size | 22 |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Style | Long |
Post Diameter | .018mm, .46in |
Wire Insulation Support | Without |
High Current | No |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Post Length | .275mm, 6.99in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,SKT CONT,SZ 22 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 22 Contact Base Material: Copper Alloy Product Terminates To: Wire & Cable Socket Gold Size 22 Copper Alloy | Connector Contact | Part Number: 207684-1 | Internal Number: 207684-1 | TE Connectivity | TE Store |
Ampli,skt Cont, Sz 22 |Amp Te Connectivity 207684-1 | Newark Electronics |
Contact SKT Solder ST Cable Mount Loose Piece | Avnet America |
Connector, D-Sub, AMPLIMITE, Skt Cont, Sz 22 | TE Connectivity 207684-1 | RS Americas |
Where can I find additional details, specifications and documents for a 207684-1?
Additional datasheets, footprints and schematics for 207684-1 are listed on our Part Details page. You can also find images and similar parts to 207684-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207684-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207684-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207684-1 fall under?
The 207684-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 207684-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207684-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207684-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207684-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 207684-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207684-1 often in real-time on the comparison pages.
What if I can't find stock of 207684-1?
You can fill out our help required form which you can use to request a quote for 207684-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.