Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.89
|
No stock
|
Buy Now | |
Powell Electronics
from US$3.44
|
3,613
in stock
|
Buy Now | |
Electro Enterprises
from US$6.04
|
500
in stock
|
Buy Now | |
RS Americas
from US$2.47
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$5.09
|
-
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now | |
element14
from US$5.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | No |
---|---|
Socket Hood Material | Stainless Steel |
Socket Hood Finish | Passivated |
Contact Size | 22 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Style | Long |
Contact Base Material | Copper Alloy |
Post Diameter | .64in, .025mm |
Wire Insulation Support | Without |
Circuit Application | Signal |
High Current | No |
Packaging Quantity | 1000 |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .275mm, 6.99in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Connector, D-Sub, Contact Male, Gold, Solder, PCB Machines, Amplimite 90 Series | TE Connectivity 207683-8 | RS Americas |
D Sub Contact, Pin, Solder | Newark Electronics |
Contact PIN Solder ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 207683-8?
Additional datasheets, footprints and schematics for 207683-8 are listed on our Part Details page. You can also find images and similar parts to 207683-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207683-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207683-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207683-8 fall under?
The 207683-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 207683-8 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207683-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 207683-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207683-8 have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 207683-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207683-8 often in real-time on the comparison pages.
What if I can't find stock of 207683-8?
You can fill out our help required form which you can use to request a quote for 207683-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.