Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2076754001,
2-1191505-7 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow/Green |
---|---|
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | .004in, .1mm |
Recovered Inside Diameter (Max) | .252in, 6.4mm |
Recovered Wall Thickness (Nominal) | .026in, .65mm |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Flammability | Flame-Retardant |
Resistant To | Strain, Fluids, Mechanical Damage |
Recovery Temperature | 120°C |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Yellow/Green Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2076754001?
Additional datasheets, footprints and schematics for 2076754001 are listed on our Part Details page. You can also find images and similar parts to 2076754001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2076754001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2076754001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2076754001 fall under?
The 2076754001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2076754001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2076754001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2076754001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2076754001 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 2076754001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2076754001 often in real-time on the comparison pages.
What if I can't find stock of 2076754001?
You can fill out our help required form which you can use to request a quote for 2076754001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.