Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.53
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$9.24
|
120
in stock
|
Buy Now | |
element14
from US$11.78
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$11.73
|
51
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.73
|
17
in stock
|
Buy Now | |
Avnet America
from US$9.14
|
-
|
Buy Now | |
RS Americas
from US$9.60
|
-
|
Buy Now | |
TE Store
from US$19.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Inline |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 6 |
端子のタイプ | Socket |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 7.5A |
Height | 11mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 4.72mm, .186in |
Length | 51.59mm |
幅 | 19.51mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Red |
Centerline (Pitch) | .197in |
Housing Material | Nylon |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Panel Mount Feature | With |
Mating Retention Type | Locking Latch |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
For Use With | Receptacle Housing |
Packaging Quantity | 30 |
Packaging Method | Box & Tray, Tray |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Skt Hdr Assy,6P,mmate Lf Rohs Compliant: Yes |Amp Te Connectivity 207610-7 | Newark Electronics |
SKT HDR ASSY,6P,MMATE LF | Heilind Electronics |
Conn Wire to Board SKT 6 POS 5mm Solder RA Thru-Hole | Avnet America |
Header Assembly SKT 6P MMATE LF | TE Connectivity 207610-7 | RS Americas |
Special Order: SKT HDR ASSY,6P,MMATE LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 207610-7 | Internal Number: 207610-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 207610-7?
Additional datasheets, footprints and schematics for 207610-7 are listed on our Part Details page. You can also find images and similar parts to 207610-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207610-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207610-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207610-7 fall under?
The 207610-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207610-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207610-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207610-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207610-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 207610-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207610-7 often in real-time on the comparison pages.
What if I can't find stock of 207610-7?
You can fill out our help required form which you can use to request a quote for 207610-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.