Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.49
|
158
in stock
|
Buy Now | |
Newark Electronics
from US$14.12
|
158
in stock
|
Buy Now | |
Rapid Electronics
from US$11.66
|
158
in stock
|
Buy Now | |
Chip One Stop
from US$12.20
|
158
in stock
|
Buy Now | |
Farnell
from US$14.20
|
130
in stock
|
Buy Now | |
Avnet America
from US$10.58
|
-
|
Buy Now | |
Boersig
from US$12.06
|
-
|
Buy Now | |
TTI Europe
from US$10.87
|
-
|
Buy Now | |
TE Store
from US$22.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Connector Configuration | Inline |
Contact Layout | Inline |
端子のタイプ | Socket |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 7.5A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | .181in, 4.6mm |
Height | 19.51mm |
幅 | 11mm |
Length | 36.55mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Red |
Housing Material | Nylon GF |
Centerline (Pitch) | .197in |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Retention Type | Locking Latch |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Hole |
For Use With | Receptacle Housing |
Packaging Quantity | 42 |
Packaging Method | Box & Tray, Tray |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Headers&wire Housings Skt Hdr Assy,3P Mmate Lf |Amp Te Connectivity 207608-6 | Newark Electronics |
Headers&Wire Housings SKT HDR ASSY 3P MMATE LF | Rapid Electronics |
TE Connectivity SKT HDR ASSY 3 P MMATE LF Board Connector 3 Contact(s) 1 Row(s) Female Right Angle 0.197 inch Pitch Solder Terminal Locking Black Insulator Plug | Distrelec |
CONN HOUSING, HEADER, 3POS, 1ROW, 5MM | Farnell |
Conn Wire to Board SKT 3 POS 5mm Solder RA Thru-Hole | Avnet America |
Special Order: SKT HDR ASSY,3 P,MMATE LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 207608-6 | Internal Number: 207608-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Metrimate Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207608-6?
Additional datasheets, footprints and schematics for 207608-6 are listed on our Part Details page. You can also find images and similar parts to 207608-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207608-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207608-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207608-6 fall under?
The 207608-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207608-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207608-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 207608-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207608-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 207608-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207608-6 often in real-time on the comparison pages.
What if I can't find stock of 207608-6?
You can fill out our help required form which you can use to request a quote for 207608-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.