Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.30
|
9
in stock
|
Buy Now | |
Conrad
from US$15.17
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$8.89
|
25
in stock
|
Buy Now | |
TE Store
from US$18.90
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.89
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$9.67
|
-
|
Buy Now | |
Avnet America
from US$6.92
|
-
|
Buy Now | |
RS Americas
from US$7.43
|
-
|
Buy Now | |
element14
from US$15.42
|
-
|
Buy Now | |
Boersig
from US$7.86
|
-
|
Buy Now | |
TTI Europe
from US$6.90
|
-
|
Buy Now | |
Farnell
from US$8.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Nylon |
Number of Positions | 36 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
VDE Tested | Yes |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Strain Relief Kit |
Sealable | No |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Factory colour: Red | Conrad |
METRIMATE,STR REL KIT,36P | Heilind Electronics |
METRIMATE,STR REL KIT,36P Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 36 Operating Temperature (Max): 130 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 207604-1 | Internal Number: 207604-1 | Nylon | TE Connectivity | TE Store |
Metrimate strain relief, 36P, 23.5mm dia | RS |
Strain Relief, Strain Relief, Square Grid Connectors, 36, Thermoplastic Rohs Compliant: Yes |Amp Te Connectivity 207604-1 | Newark Electronics |
Connector Accessories Strain Relief Kit 36 POS Thermoplastic Red 600VAC | Avnet America |
METRIMATE CONNECTOR, METRIMATE, STR REL KIT,36P | TE Connectivity 207604-1 | RS Americas |
STRAIN RELIEF KIT, 36WAY | element14 |
Status: | Unknown |
---|---|
Series: | Metrimate Square Grid |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Square Grid Connectors |
No. of Positions | 36Ways |
Strain Relief Material | Thermoplastic |
Product Range | Metrimate Square Grid |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 207604-1?
Additional datasheets, footprints and schematics for 207604-1 are listed on our Part Details page. You can also find images and similar parts to 207604-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207604-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207604-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207604-1 fall under?
The 207604-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 207604-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207604-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207604-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207604-1 have stock available?
Authorised distributors including Conrad, Heilind Electronics, TE Store, RS and Heilind Electronics Asia have stock available or on a lead time for 207604-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207604-1 often in real-time on the comparison pages.
What if I can't find stock of 207604-1?
You can fill out our help required form which you can use to request a quote for 207604-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.