Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Data Rate Max | 1.25Gbps |
Module Interface | Ethernet |
Sfp 1000 Gigabit Transceiver Mm (Lc) L550 |Harting 20760100300 | Newark Electronics |
Data Communication Assry, Data Rate 1.25 Gbit/s, Ha-VIS SFP Series | HARTING 20760100300 | RS Americas |
MOD, TXRX, MM, SFP, ENET, 1.25GBPS | Farnell |
Where can I find additional details, specifications and documents for a 20760100300?
Additional datasheets, footprints and schematics for 20760100300 are listed on our Part Details page. You can also find images and similar parts to 20760100300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20760100300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20760100300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20760100300 fall under?
The 20760100300 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 20760100300 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20760100300 you can contact the distributor directly for product support, shipping queries etc.
Is the 20760100300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20760100300 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 20760100300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20760100300 often in real-time on the comparison pages.
What if I can't find stock of 20760100300?
You can fill out our help required form which you can use to request a quote for 20760100300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.