207601-1 Part Information

Details for 207601-1 by TE Connectivity

Connectors>Rectangular Connectors>Rectangular Connector Accessories>Rectangular Boots & Strain Relief

Part Downloads

Part Specifications

Color Black
Material Nylon
Number of Positions 9
UL File Number E28476
Agency/Standard CSA, UL
CSA File Number LR16455
UL Rating Certified, Recognized
VDE Tested Yes
Packaging Quantity 1
Packaging Method Bag
Product Type Accessory
Accessory Type Strain Relief Kit
Sealable No
Operating Temperature Range -67 – 266°F, -55 – 130°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 5019
Global Product Line: 234
GPL Description: Industrial

Alternative Part Descriptions

  • STRAIN RELIEF KIT, 9WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:9 Position Plugs and Receptacles; No. of Positions:9Positions; Strain Relief Material:Thermoplastic; Product Range:Metrimate Square Grid RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 207601-1?

Additional datasheets, footprints and schematics for 207601-1 are listed in our Part Details tab. You can also find the 207601-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 207601-1 in the Pricing & Inventory tab next to part details. You can view 207601-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 207601-1 fall under?

The 207601-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.

Can I view similar or alternative parts?

You can view similar parts to 207601-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 207601-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 207601-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 207601-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 207601-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 207601-1 often in real-time on the comparison pages.

What if I can't find stock of 207601-1?

You can fill out our help required form which you can use to request a quote for 207601-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 207601-1

Loading...
Loading Results for 207601-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us