Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.41
|
No stock
|
Buy Now | |
Heilind Electronics
from US$7.15
|
43
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.15
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$10.11
|
4
in stock
|
Buy Now | |
Electro Enterprises
from US$4.82
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$5.98
|
-
|
Buy Now | |
Future Electronics
from US$5.56
|
-
|
Buy Now | |
Avnet America
from US$5.57
|
-
|
Buy Now | |
RS Americas
from US$6.58
|
-
|
Buy Now | |
element14
from US$6.68
|
-
|
Buy Now | |
Boersig
from US$7.67
|
-
|
Buy Now | |
Distrelec
from US$6.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Nylon |
Number of Positions | 6 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR16455 |
UL Rating | Certified, Recognized |
VDE Tested | Yes |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Strain Relief Kit |
Sealable | No |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
METRIMATE,STR REL KIT,6P | Heilind Electronics |
Headers&Wire Housings STR REL KIT6P | Rapid Electronics |
Strain Relief Kit, 6Way, Thermoplastic | Newark Electronics |
6 Positions Strain Relief Kit 5mm Pitch | Future Electronics |
Connector Accessories 6 POS Strain Relief Kit Thermoplastic Red Individual | Avnet America |
6 Way Strain Relief Kit For Use With Metrimate Square Grid Plugs & Receptacles | TE Connectivity 207600-1 | RS Americas |
STRAIN RELIEF KIT, 6WAY, THERMOPLASTIC | element14 |
TE Connectivity - AMP Strain Relief METRIMATESTR REL KIT6P | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Kit |
---|---|
For Use With | Square Grid Connectors |
No. of Positions | 6Positions |
Strain Relief Material | Thermoplastic |
Product Range | - |
No. of Contacts | 6Contacts |
Where can I find additional details, specifications and documents for a 207600-1?
Additional datasheets, footprints and schematics for 207600-1 are listed on our Part Details page. You can also find images and similar parts to 207600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207600-1 fall under?
The 207600-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 207600-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207600-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Electro Enterprises and Newark Electronics have stock available or on a lead time for 207600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207600-1 often in real-time on the comparison pages.
What if I can't find stock of 207600-1?
You can fill out our help required form which you can use to request a quote for 207600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.