Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.00
|
3
in stock
|
Buy Now | |
TE Store
from US$25.95
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$22.03
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$20.30
|
3
in stock
|
Buy Now | |
Future Electronics
from US$12.66
|
-
|
Buy Now | |
Avnet America
from US$11.56
|
-
|
Buy Now | |
Boersig
from US$13.09
|
-
|
Buy Now | |
Distrelec
from US$14.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 16 |
Connector Configuration | Inline |
Number of Rows | 1 |
Contact Layout | Inline |
端子のタイプ | Pin |
Contact Current Rating (Max) | 7.5A |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Tail Length | 4.72mm, .1858in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 102.64mm |
幅 | 12.7mm |
Height | 17.5mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon GF |
Centerline (Pitch) | .197in |
Housing Color | Red |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Mating Retention | With |
For Use With | Plug Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 5 |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
MMATE PIN HDR ASSY,16P LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 16 | PCB Header & Receptacle | Part Number: 207599-6 | Internal Number: 207599-6 | TE Connectivity | TE Store |
Power To The Board 16P Pin Header Tin Metrimate |Amp Te Connectivity 207599-6 | Newark Electronics |
Power to the Board 16P PIN HEADER TIN METRIMATE | Rapid Electronics |
MMATE PIN HDR ASSY | Future Electronics |
Conn Wire to Board PIN 16 POS 5mm Solder ST Thru-Hole | Avnet America |
TE Connectivity - AMP PCB Conn MMATE PIN HDR ASSY16P LF | Distrelec |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | Metrimate Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207599-6?
Additional datasheets, footprints and schematics for 207599-6 are listed on our Part Details page. You can also find images and similar parts to 207599-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207599-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207599-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207599-6 fall under?
The 207599-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207599-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207599-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 207599-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207599-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 207599-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207599-6 often in real-time on the comparison pages.
What if I can't find stock of 207599-6?
You can fill out our help required form which you can use to request a quote for 207599-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.