Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Aluminum Alloy |
---|---|
Shell Finish | Cadmium |
Number of Inserts | 2 |
Number of Positions | 132 |
Keying | 4 |
Contact Type | Socket |
Contact Type (Module B) | Socket |
Signal Contacts | Without |
Contact Arrangement Code (Module B) | 26 |
Contact Type (Module A) | Pin |
Contact Arrangement Code (Module A) | 106 |
Screw & Hole Thread Size | 10-24 Double Lead Thread, Self-Locking |
Clinch Nuts | Without |
Hardware Type | Center Female Jackscrew |
Comment | Coaxial contacts must be ordered separately |
Custom Order Code | 250 |
Sealable | Yes |
Connector & Housing Type | Receptacle |
Shell Mounting Modification | 50 |
Product Type | Connector |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 207595-2?
Additional datasheets, footprints and schematics for 207595-2 are listed on our Part Details page. You can also find images and similar parts to 207595-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207595-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207595-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207595-2 fall under?
The 207595-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207595-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207595-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207595-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207595-2 have stock available?
Authorised distributors including TTI Europe and Richardson RFPD have stock available or on a lead time for 207595-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207595-2 often in real-time on the comparison pages.
What if I can't find stock of 207595-2?
You can fill out our help required form which you can use to request a quote for 207595-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.