Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
Connector Configuration | Inline |
Contact Current Rating (Max) | 7.5A |
Contact Layout | Inline |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
端子のタイプ | Pin |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 17.5mm |
Length | 71.86mm |
Tail Length | 4.72mm, .186in |
Height | 12.7mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Centerline (Pitch) | .197in |
Housing Color | Red |
VDE Tested | Yes |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | With |
Mating Alignment Type | Polarization |
For Use With | Plug Housing |
Packaging Quantity | 7 |
Packaging Method | Tube, Box & Tube |
Product Type | Connector |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Mmate Pin Hdr Assy,10P Lf |Amp Te Connectivity 207584-7 | Newark Electronics |
Conn Wire to Board PIN 10 POS 5mm Solder ST Thru-Hole | Avnet America |
Special Order: MMATE PIN HDR ASSY,10P LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 207584-7 | Internal Number: 207584-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Metrimate Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207584-7?
Additional datasheets, footprints and schematics for 207584-7 are listed on our Part Details page. You can also find images and similar parts to 207584-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207584-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207584-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207584-7 fall under?
The 207584-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207584-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207584-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207584-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207584-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and TE Store have stock available or on a lead time for 207584-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207584-7 often in real-time on the comparison pages.
What if I can't find stock of 207584-7?
You can fill out our help required form which you can use to request a quote for 207584-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.