Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.64
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | Other |
Number of Positions | 3 |
Height | .564in, 14.32mm |
Width | 33.02mm, 1.3in |
Length | .6in, 15.24mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 25 |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Econoseal SKT 3 POS ST Cable Mount 3 Terminal 1 Port | Avnet America |
Miniature Circular Connector, 3 pos., Socket Terminal, Male Thread Connection, Thermoplastic | Carlton-Bates |
Circular Connector, Plug, 3 Position, Free Hanging | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Econoseal Series |
RoHS: | Unknown |
Product Range | Econoseal Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 207567-1?
Additional datasheets, footprints and schematics for 207567-1 are listed on our Part Details page. You can also find images and similar parts to 207567-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207567-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207567-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207567-1 fall under?
The 207567-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 207567-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207567-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207567-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207567-1 have stock available?
Authorised distributors including Chip One Stop, Avnet America, element14, Carlton-Bates and Farnell have stock available or on a lead time for 207567-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207567-1 often in real-time on the comparison pages.
What if I can't find stock of 207567-1?
You can fill out our help required form which you can use to request a quote for 207567-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.