Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
570
in stock
|
Buy Now | |
Rapid Electronics
from US$3.17
|
570
in stock
|
Buy Now | |
Chip One Stop
from US$3.05
|
570
in stock
|
Buy Now | |
Distrelec
from US$3.14
|
570
in stock
|
Buy Now | |
element14
from US$3.76
|
-
|
Buy Now | |
Boersig
from US$3.27
|
-
|
Buy Now | |
TE Store
from US$7.45
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Inline |
---|---|
Number of Positions | 16 |
Number of Rows | 1 |
Contact Type | Pin |
Contact Layout | Inline |
Width | 11.65mm |
Length | 86.7mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Thermoplastic |
Housing Color | Red |
UL File Number | E28476 |
UL Rating | Recognized, Certified |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 75 |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Connector Type | Housing |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Headers & Wire Housings Metrimate Recp Hsg |Amp Te Connectivity 207543-1 | Newark Electronics |
Headers&Wire Housings METRIMATE RECP HSG | Rapid Electronics |
TE Connectivity - AMP Connector HSG HSGRECEPT 16 PNMETRIMATE | Distrelec |
CONN HOUSING, RCPT, 16POS, 5MM | Farnell |
PLUG & SOCKET HOUSING RECEPTACLE PLASTIC | element14 |
Special Order: HSG,RECEPT 16 POSN,METRIMATE Connector System: Wire-to-Wire Number of Positions: 16 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Wire-to-Wire 16 .197" 5 mm | Rectangular Connector Housing | Part Number: 207543-1 | Internal Number: 207543-1 | .197" | TE Connectivity | TE Store |
Conn Housing RCP 16 POS 5mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 207543-1?
Additional datasheets, footprints and schematics for 207543-1 are listed on our Part Details page. You can also find images and similar parts to 207543-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207543-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207543-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207543-1 fall under?
The 207543-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207543-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207543-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207543-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207543-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 207543-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207543-1 often in real-time on the comparison pages.
What if I can't find stock of 207543-1?
You can fill out our help required form which you can use to request a quote for 207543-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.