Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.33
|
97
in stock
|
Buy Now | |
TE Store
from US$45.53
|
346
in stock
|
Buy Now | |
Newark Electronics
from US$31.08
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$30.44
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$39.40
|
2
in stock
|
Buy Now | |
Future Electronics
from US$17.40
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$23.11
|
-
|
Buy Now | |
Distrelec
from US$20.12
|
-
|
Buy Now | |
Farnell
from US$36.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Square Grid |
---|---|
Number of Rows | 9 |
PCB Mount Orientation | Vertical |
Number of Positions | 36 |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Tin |
Contact Layout | Matrix |
端子のタイプ | Socket |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | 4.6mm, .181in |
Height | 14.35mm |
幅 | 25.55mm |
Length | 62.31mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon GF |
Centerline (Pitch) | .197in |
Housing Color | Red |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Locking Latch |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
For Use With | Receptacle Housing |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 22 |
Product Type | Connector |
Row-to-Row Spacing | 5mm, .197in |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
SKT HDR ASSY,36 POSN,METRIMATE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 36 Number of Rows: 9 PCB Mount Header Vertical Wire-to-Board 36 | PCB Header & Receptacle | Part Number: 207534-8 | Internal Number: 207534-8 | TE Connectivity | TE Store |
Skt Hdr Assy,36 Posn,metrimate |Amp Te Connectivity 207534-8 | Newark Electronics |
SKT HDR ASSY 36 POSN METRIMATE | Rapid Electronics |
SKT HDR ASSY | Future Electronics |
TE Connectivity - AMP PCB Conn SKT HDR ASSY36 PNMETRIMATE | Distrelec |
Conn Power SKT 36 POS 5mm Solder ST Thru-Hole 36 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
No. of Contacts | 36Contacts |
---|---|
Product Range | Metrimate Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 4Rows |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 207534-8?
Additional datasheets, footprints and schematics for 207534-8 are listed on our Part Details page. You can also find images and similar parts to 207534-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207534-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207534-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207534-8 fall under?
The 207534-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207534-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207534-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 207534-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207534-8 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 207534-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207534-8 often in real-time on the comparison pages.
What if I can't find stock of 207534-8?
You can fill out our help required form which you can use to request a quote for 207534-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.