Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.40
|
No stock
|
Buy Now | |
TE Store
from US$33.26
|
409
in stock
|
Buy Now | |
RS
from US$21.69
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$17.22
|
-
|
Buy Now | |
Future Electronics
from US$15.86
|
-
|
Buy Now | |
Avnet America
from US$14.94
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$16.91
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Square Grid |
---|---|
Number of Rows | 6 |
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
Tail Plating Thickness | 3.81µm |
端子のタイプ | Socket |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Tail Length | .181in, 4.6mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 25.55mm |
Height | 14.35mm |
Length | 47.32mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .197in |
Housing Material | Nylon |
Housing Color | Red |
UL Rating | Certified, Recognized |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR16455 |
VDE Tested | Yes |
UL File Number | E28476 |
Contact Retention | With |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Locking Latch |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
For Use With | Receptacle Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 32 |
Header Type | Unshrouded |
Product Type | Connector |
Row-to-Row Spacing | 5mm, .197in |
Boxmount | No |
Connector Style | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
SKT HDR ASSY,24 POSN,METRIMATE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 24 Number of Rows: 6 PCB Mount Header Vertical Wire-to-Board 24 | PCB Header & Receptacle | Part Number: 207532-8 | Internal Number: 207532-8 | TE Connectivity | TE Store |
Conn, Rcpt, 24Pos, 6Row, 5Mm, Pcb | Newark Electronics |
24 Position 5 mm Pitch Square Grid Receptacle Box Header | Future Electronics |
Conn Power SKT 24 POS 5mm Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 207532-8?
Additional datasheets, footprints and schematics for 207532-8 are listed on our Part Details page. You can also find images and similar parts to 207532-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207532-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207532-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207532-8 fall under?
The 207532-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207532-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207532-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 207532-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207532-8 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 207532-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207532-8 often in real-time on the comparison pages.
What if I can't find stock of 207532-8?
You can fill out our help required form which you can use to request a quote for 207532-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.