Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.26
|
36
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$13.76
|
124
in stock
|
Buy Now | |
Rapid Electronics
from US$12.62
|
124
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
124
in stock
|
Buy Now | |
Distrelec
from US$15.14
|
124
in stock
|
Buy Now | |
Future Electronics
from US$12.63
|
-
|
Buy Now | |
element14
from US$14.11
|
-
|
Buy Now | |
Boersig
from US$11.94
|
-
|
Buy Now | |
TTI Europe
from US$11.80
|
-
|
Buy Now | |
Farnell
from US$13.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Number of Positions | 12 |
Connector Configuration | Square Grid |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 7.5A |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Thickness | 3.81µm, 150µin |
端子のタイプ | Socket |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Tail Length | .181in, 4.6mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 32.51mm |
幅 | 21.34mm |
Height | 14.35mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Red |
Housing Material | Nylon |
Centerline (Pitch) | .197in |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Retention Type | Locking Latch |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Hole |
Contact Retention | With |
For Use With | Receptacle Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 55 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .197in, 5mm |
Product Type | Connector |
Connector Type | Header |
Boxmount | No |
Header Type | Unshrouded |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
12P Sckt Header Gld Metrimate |Amp Te Connectivity 207528-9 | Newark Electronics |
SKT HDR ASSY 12P MMATE LF | Rapid Electronics |
TE Connectivity - AMP PCB Conn SKT HDR ASSY12PMMATE LF | Distrelec |
Metrimate 12 Position Three Row Through-Hole Straight Square Grid Header | Future Electronics |
WTB CONN, RCPT, 12POS, 4ROW, 5MM | element14 |
Conn Power SKT 12 POS 5mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 207528-9?
Additional datasheets, footprints and schematics for 207528-9 are listed on our Part Details page. You can also find images and similar parts to 207528-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207528-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207528-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207528-9 fall under?
The 207528-9 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207528-9 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207528-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 207528-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207528-9 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 207528-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207528-9 often in real-time on the comparison pages.
What if I can't find stock of 207528-9?
You can fill out our help required form which you can use to request a quote for 207528-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.