Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 25 |
---|---|
Contact Size | 20 |
Centerline (Pitch) | 2.74mm, .112in, 2.85mm, .109in, .108in, 2.77mm |
Connector Mounting Type | Panel |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Mating Connector Lock | With |
Circuit Application | Signal |
Shielded | Yes |
Connector System | Cable-to-Cable |
Sealable | No |
Connector Style | Receptacle |
Shell Size | 3 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 HD20 RCPT ASSY (CN) Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Receptacle Cable-to-Cable 25 Size 20 | D-Sub Crimp Recpt Signal 25 Posn & Socket Size 20 & Shell Size 3 | Part Number: 207516-6 | Internal Number: 207516-6 | TE Connectivity | TE Store |
25 Hd20 Rcpt Assy (Cn) |Te Connectivity 207516-6 | Newark Electronics |
Conn Housing RCP 25 POS ST | Avnet America |
25 Hd20 Rcpt Assy (Cn) | TE Connectivity 207516-6 | RS Americas |
Where can I find additional details, specifications and documents for a 207516-6?
Additional datasheets, footprints and schematics for 207516-6 are listed on our Part Details page. You can also find images and similar parts to 207516-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207516-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207516-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207516-6 fall under?
The 207516-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207516-6 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207516-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 207516-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207516-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 207516-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207516-6 often in real-time on the comparison pages.
What if I can't find stock of 207516-6?
You can fill out our help required form which you can use to request a quote for 207516-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.