2075116 Cable by Pro Power

TUBING 3.0-5.0MM 30MM PK500

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.22

Distributor Stock
Logo for Farnell
Farnell
from US$71.36
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$64.22
1
in stock
Buy Now

Specifications

Marker Type Carrier
Legend -
Legend Colour -
Marker Colour Transparent
Marker Dimensions 5mm x 30mm
Cable Diameter Max 5mm
Cable Diameter Min 3mm
Marker Material PVC (Polyvinylchloride)
Product Range -
Accessory Type Slide On Wire Marker Carrier Tubing
For Use With Pro-Power 2075107 Labels
Length 30mm
Length - Imperial 1.2"
Length - Metric 30mm
Sleeving / Tubing Type Protective
Sleeving Colour Transparent
Sleeving Material PVC (Polyvinylchloride)

Alternative Descriptions

Tubing, 3.0-5.0Mm, 30Mm, Pk500 | Newark Electronics
TUBING, 3.0-5.0MM, 30MM, PK500 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2075116?

Additional datasheets, footprints and schematics for 2075116 are listed on our Part Details page. You can also find images and similar parts to 2075116 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2075116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2075116 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2075116 fall under?

The 2075116 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2075116 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2075116 you can contact the distributor directly for product support, shipping queries etc.

Is the 2075116 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2075116 have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 2075116.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2075116 often in real-time on the comparison pages.

What if I can't find stock of 2075116?

You can fill out our help required form which you can use to request a quote for 2075116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay