2075112 Part Information
Details for 2075112 by Pro Power
Cable Leads & Connectors>Cable>Cable Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.9700 |
5 | 8.2800 |
10 | 7.6900 |
Stock Information
Details
Part Downloads
Part Specifications
Marker Type | Carrier |
Legend | - |
Legend Colour | - |
Marker Colour | Transparent |
Marker Dimensions | 5mm x 20mm |
Cable Diameter Max | 4mm |
Cable Diameter Min | 2.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Slide On Wire Marker Carrier Tubing |
For Use With | Pro Power 2075105 Labels |
Length | 20mm |
Length - Imperial | 0.8" |
Length - Metric | 20mm |
Sleeving / Tubing Type | Protective |
Sleeving Colour | Transparent |
Sleeving Material | PVC (Polyvinylchloride) |
Alternative Part Descriptions
- TUBING, 2.5-4.0MM, 20MM, PK500; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Transparent; Marker Dimensions:5mm x 20mm; Cable Diameter Max:4mm; Cable Diameter Min:2.5mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2075112?
Additional datasheets, footprints and schematics for 2075112 are listed in our Part Details tab. You can also find the 2075112 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2075112 in the Pricing & Inventory tab next to part details. You can view 2075112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2075112 fall under?
The 2075112 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2075112 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2075112 you can contact the distributor directly for product support, shipping queries etc.
Is the 2075112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2075112 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2075112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2075112 often in real-time on the comparison pages.
What if I can't find stock of 2075112?
You can fill out our help required form which you can use to request a quote for 2075112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.