Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.48
Connector Configuration | Square Grid |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Thickness | 3.81µm |
Contact Layout | Matrix |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
端子のタイプ | Socket |
幅 | 15.49mm |
Tail Length | .181in, 4.6mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | 14.35mm |
Length | 22.61mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Red |
Housing Material | Nylon |
Centerline (Pitch) | .197in |
Circuit Identification Feature | Without |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Retention Type | Locking Latch |
PCB Mount Retention | With |
Mating Alignment | With |
Contact Retention | With |
PCB Mount Retention Type | Mounting Hole |
For Use With | Receptacle Housing |
Packaging Quantity | 126 |
Packaging Method | Box |
Connector Type | Header |
Product Type | Connector |
Row-to-Row Spacing | 5mm, .197in |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Boxmount | No |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
SKT HDR ASSY,4P,MMATE LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 207496-9 | Internal Number: 207496-9 | TE Connectivity | TE Store |
Skt Hdr Assy,4P,mmate Lf Rohs Compliant: Yes |Amp Te Connectivity 207496-9 | Newark Electronics |
4 Position Dual Row 5 mm Pitch Through Hole Female Socket Header Connector | Future Electronics |
Conn Power SKT 4 POS 5mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 207496-9?
Additional datasheets, footprints and schematics for 207496-9 are listed on our Part Details page. You can also find images and similar parts to 207496-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207496-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207496-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207496-9 fall under?
The 207496-9 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207496-9 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207496-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 207496-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207496-9 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 207496-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207496-9 often in real-time on the comparison pages.
What if I can't find stock of 207496-9?
You can fill out our help required form which you can use to request a quote for 207496-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.