Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.47
|
21
in stock
|
Buy Now | |
element14
from US$7.97
|
6,104
in stock
|
Buy Now | |
Heilind Electronics
from US$6.56
|
3,641
in stock
|
Buy Now | |
Farnell
from US$5.38
|
3,591
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
1,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.56
|
728
in stock
|
Buy Now | |
TE Store
from US$9.08
|
623
in stock
|
Buy Now | |
Newark Electronics
from US$7.05
|
197
in stock
|
Buy Now | |
Electro Enterprises
from US$6.13
|
39
in stock
|
Buy Now | |
Conrad
from US$12.84
|
2
in stock
|
Buy Now | |
Future Electronics
from US$6.65
|
-
|
Buy Now | |
RS Americas
from US$5.73
|
-
|
Buy Now | |
Boersig
from US$9.52
|
-
|
Buy Now | |
Carlton-Bates
from US$7.20
|
-
|
Buy Now | |
Distrelec
from US$12.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 90, 180 |
Cable Clamp Material | Thermoplastic |
Shield Plating Material | None |
Cable Clamp Type | Box and Lid |
Number of Positions | 37 |
Cable Insulation Diameter | .405in, 16.26mm, .64in, 10.29mm |
Screw & Hole Thread Size | None |
Comment | All parts are packaged unassembled., Cable diameter for 90° cable exit is 10.29 [.405], Cable diameter is adjustable by changing cable support gates. Use the flat side of cable support gates for discrete wire, and the semicircle side for jacketed cable. |
Packaging Method | Individual |
Packaging Quantity | 1 |
Shielded | No |
Shell Size | 4 |
Sealable | No |
Accessory Type | Cable Clamp |
Grommets | Without |
Connector & Contact Terminates To | Wire & Cable |
BACKSHELL, D, PLASTIC, 37WAY | element14 |
CABLE CLAMP KITSZ 4 | Heilind Electronics |
Connector Accessories Backshell/Cable Clamp Kit Individual | Avnet America |
CABLE CLAMP KIT,SZ 4 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 4 Shielded: No Cable Clamp Kit Thermoplastic Black 4 | Connector Strain Relief | Part Number: 207473-1 | Internal Number: 207473-1 | TE Connectivity | TE Store |
Cable Clamp Kit, Size 4, Thermoplastic | Newark Electronics |
AMPLIMITE backshell kit, size 4 | RS |
Number of pins (num): 37 | Conrad |
HDP-20 Series 37/62 Position Thermoplastic 180â–‘/90â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Hood D-Sub 37Pos Straight/90DegExit AMP Thermoplastic 0.640In.CblDia, AMP Series | TE Connectivity 207473-1 | RS Americas |
Cable Clamp, 0.640 in. Dia x 1.700 in. L, 0.640 in. OD Max, Size 4 Shell, Thermoplastic | Carlton-Bates |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 4 | Distrelec |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 207473-1?
Additional datasheets, footprints and schematics for 207473-1 are listed on our Part Details page. You can also find images and similar parts to 207473-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207473-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207473-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207473-1 fall under?
The 207473-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207473-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207473-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207473-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207473-1 have stock available?
Authorised distributors including element14, Heilind Electronics, Farnell, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 207473-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207473-1 often in real-time on the comparison pages.
What if I can't find stock of 207473-1?
You can fill out our help required form which you can use to request a quote for 207473-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.