Prices starting from US$3.69
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$10.53 |
344
|
Buy Now | |
Rapid Electronics | US$10.92 |
11,947
|
Buy Now | |
Chip One Stop | US$5.34 |
11,947
|
Buy Now | |
Distrelec | US$10.62 |
11,947
|
Buy Now | |
Farnell | US$11.33 |
9,560
|
Buy Now | |
Heilind Electronics | US$7.69 |
2,586
|
Buy Now | |
Sager | US$3.69 |
513
|
Buy Now | |
Heilind Electronics Asia | US$7.69 |
483
|
Buy Now | |
Avnet America | US$5.77 |
468
|
Buy Now | |
Boersig | US$11.23 |
462
|
Buy Now | |
RS Americas | US$5.53 |
388
|
Buy Now | |
element14 | US$9.41 |
297
|
Buy Now | |
TE Store | US$10.65 |
280
|
Buy Now | |
Newark Electronics | US$9.18 |
139
|
Buy Now | |
Electro Enterprises | US$7.08 |
57
|
Buy Now | |
Future Electronics | US$7.80 |
-
|
Buy Now | |
Carlton-Bates | US$10.34 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Body Flammability Rating | UL 94V-0 |
---|---|
Cable Exit Angle | 90, 180 |
Color | Black |
Cable Clamp Type | Box and Lid |
Shield Plating Material | None |
Cable Clamp Material | Thermoplastic |
Number of Positions | 15 |
Cable Insulation Diameter | .32in, 8.13mm |
Screw & Hole Thread Size | None |
Comment | All parts are packaged unassembled. |
Packaging Method | Individual |
Packaging Quantity | 1 |
Accessory Type | Cable Clamp |
Shielded | No |
Sealable | No |
Shell Size | 2 |
Connector & Contact Terminates To | Wire & Cable |
Grommets | Without |
D-Sub Backshells 15 PIN CABLE CLAMP | Rapid Electronics |
TE Connectivity | Distrelec |
D SUB BACKSHELL, 90/180 DEG, SIZE DA | Farnell |
CABLE CLAMP KITSZ 2 | Heilind Electronics |
Connector Accessories Backshell/Clamp Thermoplastic Individual | Avnet America |
Backshell/Cable Clamp Kit, Size 2, Box-Lid, R/A, UL 94V-0, AMPLIMITE Kit Series | TE Connectivity 207470-1 | RS Americas |
AMPLIMITE backshell kit, size 2 | RS |
BACKSHELL, D, PLASTIC, 15WAY | element14 |
CABLE CLAMP KIT,SZ 2 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 2 Shielded: No Cable Clamp Kit Thermoplastic Black 2 | Connector Strain Relief | Part Number: 207470-1 | Internal Number: 207470-1 | TE Connectivity | TE Store |
Cable Clamp Kit, Size 2, Thermoplastic | Newark Electronics |
HDP-20 Series 15/26 Position Thermoplastic 180â–‘/90â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
D-Subminiature Cable Clamp Size 2 Thermoplastic | Carlton-Bates |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 207470-1?
Additional datasheets, footprints and schematics for 207470-1 are listed on our Part Details page. You can also find images and similar parts to 207470-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207470-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207470-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207470-1 fall under?
The 207470-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207470-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207470-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207470-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207470-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 207470-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207470-1 often in real-time on the comparison pages.
What if I can't find stock of 207470-1?
You can fill out our help required form which you can use to request a quote for 207470-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.