Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180, 90 |
---|---|
Color | Black |
Comment | All parts are packaged unassembled. |
Shielded | No |
Accessory Type | Cable Clamp |
Shell Size | 1 |
Cable Clamp Assy,sz 1,bulk Pkg Rohs Compliant: Yes |Amp Te Connectivity 207467-2 | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Thermoplastic Bulk | Avnet America |
CABLE CLAMP ASSY, SZ 1,BULK PKG, D-Sub Backshells and Clamps | TE Connectivity 207467-2 | RS Americas |
Special Order: CABLE CLAMP ASSY,SZ 1,BULK PKG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 1 Shielded: No Cable Clamp Kit Thermoplastic Black 1 | Connector Strain Relief | Part Number: 207467-2 | Internal Number: 207467-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 207467-2?
Additional datasheets, footprints and schematics for 207467-2 are listed on our Part Details page. You can also find images and similar parts to 207467-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207467-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207467-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207467-2 fall under?
The 207467-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207467-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207467-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207467-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207467-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 207467-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207467-2 often in real-time on the comparison pages.
What if I can't find stock of 207467-2?
You can fill out our help required form which you can use to request a quote for 207467-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.