Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1147580,
1222197 |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.62
|
218
in stock
|
Buy Now | |
Heilind Electronics
from US$3.36
|
17,279
in stock
|
Buy Now | |
TE Store
from US$4.85
|
4,557
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.36
|
2,876
in stock
|
Buy Now | |
Powell Electronics
from US$2.50
|
2,559
in stock
|
Buy Now | |
element14
from US$4.14
|
677
in stock
|
Buy Now | |
RS Americas
from US$2.48
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$4.69
|
380
in stock
|
Buy Now | |
Avnet America
from US$4.27
|
302
in stock
|
Buy Now | |
Chip One Stop
from US$3.47
|
300
in stock
|
Buy Now | |
Farnell
from US$4.09
|
268
in stock
|
Buy Now | |
Rapid Electronics
from US$4.83
|
167
in stock
|
Buy Now | |
Electro Enterprises
from US$3.93
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.77
|
25
in stock
|
Buy Now | |
TTI Europe
from US$2.68
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,615
in stock
|
Buy Now | |
Future Electronics
from US$4.26
|
-
|
Buy Now | |
Boersig
from US$3.66
|
-
|
Buy Now | |
Carlton-Bates
from US$4.74
|
-
|
Buy Now | |
Sager
from US$4.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shield Plating Material | None |
---|---|
Cable Exit Angle | 90, 180 |
Color | Black |
Cable Clamp Type | Box and Lid |
Cable Clamp Material | Thermoplastic |
Number of Positions | 9 |
Cable Insulation Diameter | 4.06mm, .16in |
Screw & Hole Thread Size | None |
Comment | Cable diameter is adjustable by changing cable support gates. Use the flat side of cable support gates for discrete wire, and the semicircle side for jacketed cable., All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Individual |
Shell Size | 1 |
Shielded | No |
Accessory Type | Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Grommets | Without |
CABLE CLAMP KITSZ 1 | Heilind Electronics |
CABLE CLAMP KIT,SZ 1 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 1 Shielded: No Cable Clamp Kit Thermoplastic Black 1 | Connector Strain Relief | Part Number: 207467-1 | Internal Number: 207467-1 | Alias Number: 1147580 | TE Connectivity | TE Store |
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC | element14 |
Cable Clamp Kit, Box & Lid, Size 1, 9 Position, Thermoplastic, Amplimite Series | TE Connectivity 207467-1 | RS Americas |
Cable Clamp Kit, Size 1, Thermoplastic | Newark Electronics |
Connector Accessories Clamp Thermoplastic Individual | Avnet America |
BACKSHELL, D, PLASTIC, 9WAY | Farnell |
AMPLIMITE backshell kit, size 1 | RS |
D-Sub Backshells 9 PIN CABLE CLAMP | Rapid Electronics |
HDP-20 Series 9/15 Position Thermoplastic 180â–‘/90â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
AMPLIMITE 207467-1 Subminiature D Backshell, 9 pos., 0.63 x 0.80 x 1.70 in., 0.160 in. Cable Capacty, Thermoplastic | Carlton-Bates |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | Diazene-1 2-dicarboxamide (C C'-azodi(formamide)) (15-Jan-2019) |
Colour | Black |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 207467-1?
Additional datasheets, footprints and schematics for 207467-1 are listed on our Part Details page. You can also find images and similar parts to 207467-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207467-1 fall under?
The 207467-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207467-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207467-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207467-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207467-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Powell Electronics and element14 have stock available or on a lead time for 207467-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207467-1 often in real-time on the comparison pages.
What if I can't find stock of 207467-1?
You can fill out our help required form which you can use to request a quote for 207467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.