207445-2 Part Information

Details for 207445-2 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers

Part Downloads

Part Specifications

Cap Material Thermoplastic
Sealing Cap Flammability Rating UL 94V-1
Color Black
Sealing Gasket Material Neoprene
Cable Clamp Color Black
Sealing Cap Material Thermoplastic
Cap to Flange Attachment Plastic Strap
For Use With Receptacle
Packaging Method Box
Packaging Quantity 100
Shell Size 17
Accessory Type Sealing Cap
Product Type Accessory
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 7972
Global Product Line: 232
GPL Description: Industrial

Alternative Part Descriptions

  • SEALING CAP ASSY,SZ 17,CPC ROHS COMPLIANT: NO | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 207445-2?

Additional datasheets, footprints and schematics for 207445-2 are listed in our Part Details tab. You can also find the 207445-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 207445-2 in the Pricing & Inventory tab next to part details. You can view 207445-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 207445-2 fall under?

The 207445-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.

Can I view similar or alternative parts?

You can view similar parts to 207445-2 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 207445-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 207445-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 207445-2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 207445-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 207445-2 often in real-time on the comparison pages.

What if I can't find stock of 207445-2?

You can fill out our help required form which you can use to request a quote for 207445-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 207445-2

Loading...
Loading Results for 207445-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us